The Klein Tools Cabinet Screwdriver features a 1/8-inch cabinet tip designed for precision in small screw applications. With a shank length of 4 inches and an overall length of 6.75 inches, this screwdriver is compact and easy to handle. The tool is constructed from steel and has a Cushion-Grip handle that enhances torque and comfort during use. Weighing only 0.8 ounces, it is lightweight and suitable for professional use. The screwdriver is not insulated and does not have a magnetic tip, making it ideal for specific tasks where precision is required.
CABINET SCREWDRIVER, 4", 1/8", 6.75"; Tip Size:0.125"; Blade Length:4"; Overall Length:6.75"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2277 |
| Product Name | Cabinet Screwdriver, 4, 1/8, 6.75; Tip Size Klein Tools |