SCREWDRIVER, PHILLIPS HEAD, 281MM; Phillips Tip Size:#2; Blade Length:178mm; Overall Length:287mm; Product Range:-; Blade Style:Round; Blade Tip Style:Phillips; Length:11-5/16"; Screwdriver Type:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17C1508 |
| Product Name | Screwdriver, Phillips Head, 281Mm; Phillips Tip Size Klein Tools |