SCREWDRIVER, PHILLIPS HEAD, 11IN; Phillips Tip Size:#3; Blade Length:152mm; Overall Length:279mm; Product Range:-; Blade Style:Round; Blade Tip Style:Phillips; Handle Colour:Yellow, Black; Length:11"; Screwdriver Type:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17C6746 |
| Product Name | Screwdriver, Phillips Head, 11In; Phillips Tip Size Klein Tools |