SCREWDRIVER, PHILLIPS HEAD, 211MM; Phillips Tip Size:#2; Blade Length:102mm; Overall Length:211mm; Product Range:-; Blade Style:Round; Blade Tip Style:Phillips; Length:8-5/16"; Screwdriver Type:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F5788 |
| Product Name | Screwdriver, Phillips Head, 211Mm; Phillips Tip Size Klein Tools |