SCREWDRIVER, CUSHION-GRIP, 76MM; Phillips Tip Size:#1; Blade Length:76mm; Overall Length:171mm; Product Range:-; Blade Style:Round; Blade Tip Style:Phillips; Length:6-3/4"; Screwdriver Type:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F5787 |
| Product Name | Screwdriver, Cushion-Grip, 76Mm; Phillips Tip Size Klein Tools |