SCREWDRIVER, PHILLIPS HEAD, 363MM; Phillips Tip Size:#2; Blade Length:254mm; Overall Length:364mm; Product Range:-; Blade Style:Round; Blade Tip Style:Phillips; Length:14-5/16"; Screwdriver Type:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10C2374 |
| Product Name | Screwdriver, Phillips Head, 363Mm; Phillips Tip Size Klein Tools |