SCREWDRIVER, PHILLIPS HEAD, 3-7/16IN; Phillips Tip Size:#2; Blade Length:38mm; Overall Length:87mm; Product Range:-; Blade Style:Round; Blade Tip Style:Phillips; Handle Colour:Yellow, Black; Length:3-7/16"; Screwdriver Type:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F5786 |
| Product Name | Screwdriver, Phillips Head, 3-7/16In; Phillips Tip Size Klein Tools |