CUSHION-GRIP SCREWDRIVER; Tip Size:7.93mm; Blade Length:152mm; Overall Length:278mm; Product Range:-; Blade Style:Round; Blade Tip Style:Keystone; Length:10-15/16"; Screwdriver Type:Keystone RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17C1507 |
| Product Name | Cushion-Grip Screwdriver; Tip Size Klein Tools |