SCREWDRIVER, SLOTTED HEAD, 212MM; Tip Size:6.35mm; Blade Length:102mm; Overall Length:212mm; Product Range:-; Blade Style:Round; Blade Tip Style:Keystone; Blade Tip Width:0.25"; Length:8-11/32"; Screwdriver Type:Keystone RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 96B1090 |
| Product Name | Screwdriver, Slotted Head, 212Mm; Tip Size Klein Tools |