The Cushion-Grip Screwdriver from Klein Tools features a tip size of 4.77 mm and a blade length of 203 mm, with an overall length of 298 mm. It is designed with a round blade style and a cabinet tip style, making it suitable for various applications. The screwdriver is constructed with a heat-treated, premium chrome-plated shank that enhances corrosion resistance and provides a smooth feel during use. The Cushion-Grip handle is engineered for comfort and increased torque, allowing for better handling and control. This product meets or exceeds applicable ASME and ANSI specifications, ensuring reliability and performance in professional settings.
CUSHION-GRIP SCREWDRIVER; Tip Size:4.77mm; Blade Length:203mm; Overall Length:298mm; Product Range:-; Blade Style:Round; Blade Tip Style:Cabinet; Length:11-3/4"; Screwdriver Type:Cabinet RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17C1506 |
| Product Name | Cushion-Grip Screwdriver; Tip Size Klein Tools |