SCREWDRIVER, SLOTTED HEAD, 197MM; Tip Size:4.77mm; Blade Length:102mm; Overall Length:197mm; Product Range:-; Blade Style:Round; Blade Tip Style:Cabinet; Length:7-3/4"; Screwdriver Type:Cabinet RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F5785 |
| Product Name | Screwdriver, Slotted Head, 197Mm; Tip Size Klein Tools |