CUSHION-GRIP KEYSTONE-TIP SCREWDRIVER; Tip Size:10mm; Blade Length:203mm; Overall Length:341mm; Product Range:-; Blade Style:Square; Blade Tip Style:3/8 " Keystone; Blade Tip Width:10mm; Handle Colour:Yellow, Black; Length:13-7/16" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F5784 |
| Product Name | Cushion-Grip Keystone-Tip Screwdriver; Tip Size Klein Tools |