CUSHION-GRIP SCREWDRIVER; Tip Size:6.35mm; Blade Length:102mm; Overall Length:212mm; Product Range:-; Blade Style:Square; Blade Tip Style:Keystone; Blade Tip Width:0.25"; Length:8-11/32"; Screwdriver Type:Keystone RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34F100 |
| Product Name | Cushion-Grip Screwdriver; Tip Size Klein Tools |