POINT AND WEDGE TYPE
CARBON MANGANESE STEEL MATERIAL
ENAMEL FINISH
71 INCH OVERALL LENGTH
1-3/16 INCH SHANK SIZE
HEAT TREATED PROCESS
2 INCH W BLADE SIZE
ROUND SHANK SHAPE
5CB MODEL
Klein Tools, Inc.
Done
Description
POINT AND WEDGE TYPE
CARBON MANGANESE STEEL MATERIAL
ENAMEL FINISH
71 INCH OVERALL LENGTH
1-3/16 INCH SHANK SIZE
HEAT TREATED PROCESS
2 INCH W BLADE SIZE
ROUND SHANK SHAPE
5CB MODEL
POINT AND WEDGE TYPE
CARBON MANGANESE STEEL MATERIAL
ENAMEL FINISH
71 INCH OVERALL LENGTH
1-3/16 INCH SHANK SIZE
HEAT TREATED PROCESS
2 INCH W BLADE SIZE
ROUND SHANK SHAPE
5CB MODEL