Klein Tools, Inc. Tool Tote, 17-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools 58890

Description
TOOL TOTE, 17-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA
Datasheet
Description
TOOL TOTE, 17-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Tote, 17-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools - 31M8075 - Newark, An Avnet Company
Chicago, IL, United States
Tool Tote, 17-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools
31M8075
Tool Tote, 17-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools 31M8075
TOOL TOTE, 17-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA

TOOL TOTE, 17-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 31M8075
Product Name Tool Tote, 17-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details