Klein Tools, Inc. Tool Tote, 12-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools 58888

Description
TOOL TOTE, 12-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA
Datasheet
Description
TOOL TOTE, 12-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Tote, 12-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools - 06J9519 - Newark, An Avnet Company
Chicago, IL, United States
Tool Tote, 12-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools
06J9519
Tool Tote, 12-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools 06J9519
TOOL TOTE, 12-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA

TOOL TOTE, 12-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 06J9519
Product Name Tool Tote, 12-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details