Klein Tools, Inc. Tool Tote, 7-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools 58886

Description
TOOL TOTE, 7-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA
Datasheet
Description
TOOL TOTE, 7-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Tote, 7-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools - 50M2267 - Newark, An Avnet Company
Chicago, IL, United States
Tool Tote, 7-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools
50M2267
Tool Tote, 7-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools 50M2267
TOOL TOTE, 7-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA

TOOL TOTE, 7-POCKET, PET, 15.5X7.5X10"; Bag Material:Polyester (PET); External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:7.5"; External Width - Metric:190.5mm; External Depth - Imperial:15.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 50M2267
Product Name Tool Tote, 7-Pocket, Pet, 15.5X7.5X10; Bag Material Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details