Klein Tools, Inc. Barricade Tape, 76.2Mm X 305M, Blk/red; Tape Type Klein Tools 58003

Description
BARRICADE TAPE, 76.2MM X 305M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA
Datasheet
Description
BARRICADE TAPE, 76.2MM X 305M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape, 76.2Mm X 305M, Blk/red; Tape Type Klein Tools - 06J9515 - Newark, An Avnet Company
Chicago, IL, United States
Barricade Tape, 76.2Mm X 305M, Blk/red; Tape Type Klein Tools
06J9515
Barricade Tape, 76.2Mm X 305M, Blk/red; Tape Type Klein Tools 06J9515
BARRICADE TAPE, 76.2MM X 305M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA

BARRICADE TAPE, 76.2MM X 305M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 06J9515
Product Name Barricade Tape, 76.2Mm X 305M, Blk/red; Tape Type Klein Tools
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
Skived PTFE Tape - 2045-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive PTFE - Skived
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details