Klein Tools, Inc. Barricade Tape, 76.2Mm X 61M, Blk/red; Tape Type Klein Tools 58002

Description
BARRICADE TAPE, 76.2MM X 61M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA
Datasheet
Description
BARRICADE TAPE, 76.2MM X 61M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape, 76.2Mm X 61M, Blk/red; Tape Type Klein Tools - 06J9514 - Newark, An Avnet Company
Chicago, IL, United States
Barricade Tape, 76.2Mm X 61M, Blk/red; Tape Type Klein Tools
06J9514
Barricade Tape, 76.2Mm X 61M, Blk/red; Tape Type Klein Tools 06J9514
BARRICADE TAPE, 76.2MM X 61M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA

BARRICADE TAPE, 76.2MM X 61M, BLK/RED; Tape Type:Barricade; Tape Colour:Black, Red; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 06J9514
Product Name Barricade Tape, 76.2Mm X 61M, Blk/red; Tape Type Klein Tools
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details