Klein Tools, Inc. Barricade Tape, 76.2Mm X 305M, Blk/yel; Tape Type Klein Tools 58001

Description
BARRICADE TAPE, 76.2MM X 305M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:-RoHS Compliant: NA
Datasheet
Description
BARRICADE TAPE, 76.2MM X 305M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape, 76.2Mm X 305M, Blk/yel; Tape Type Klein Tools - 06J9513 - Newark, An Avnet Company
Chicago, IL, United States
Barricade Tape, 76.2Mm X 305M, Blk/yel; Tape Type Klein Tools
06J9513
Barricade Tape, 76.2Mm X 305M, Blk/yel; Tape Type Klein Tools 06J9513
BARRICADE TAPE, 76.2MM X 305M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:-RoHS Compliant: NA

BARRICADE TAPE, 76.2MM X 305M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:1000.7m; Tape Width - Imperial:3"; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 06J9513
Product Name Barricade Tape, 76.2Mm X 305M, Blk/yel; Tape Type Klein Tools
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details