Klein Tools, Inc. Barricade Tape, 76.2Mm X 61M, Blk/yel; Tape Type Klein Tools 58000

Description
BARRICADE TAPE, 76.2MM X 61M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA
Datasheet
Description
BARRICADE TAPE, 76.2MM X 61M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape, 76.2Mm X 61M, Blk/yel; Tape Type Klein Tools - 06J9512 - Newark, An Avnet Company
Chicago, IL, United States
Barricade Tape, 76.2Mm X 61M, Blk/yel; Tape Type Klein Tools
06J9512
Barricade Tape, 76.2Mm X 61M, Blk/yel; Tape Type Klein Tools 06J9512
BARRICADE TAPE, 76.2MM X 61M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA

BARRICADE TAPE, 76.2MM X 61M, BLK/YEL; Tape Type:Barricade; Tape Colour:Black, Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:200.14ft; Roll Length - Metric:61m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 06J9512
Product Name Barricade Tape, 76.2Mm X 61M, Blk/yel; Tape Type Klein Tools
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details