Klein Tools, Inc. Mobile Phone Holder, 6.25 X 3.25/black; Bag Type Klein Tools 5715

Description
MOBILE PHONE HOLDER, 6.25" X 3.25"/BLACK; Bag Type:Phone Holder; Bag Material:Nylon; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:3.25"; External Width - Metric:82.6mm RoHS Compliant: NA
Datasheet
Description
MOBILE PHONE HOLDER, 6.25" X 3.25"/BLACK; Bag Type:Phone Holder; Bag Material:Nylon; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:3.25"; External Width - Metric:82.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Phone Holder, 6.25 X 3.25/black; Bag Type Klein Tools - 06J9502 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Phone Holder, 6.25 X 3.25/black; Bag Type Klein Tools
06J9502
Mobile Phone Holder, 6.25 X 3.25/black; Bag Type Klein Tools 06J9502
MOBILE PHONE HOLDER, 6.25" X 3.25"/BLACK; Bag Type:Phone Holder; Bag Material:Nylon; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:3.25"; External Width - Metric:82.6mm RoHS Compliant: NA

MOBILE PHONE HOLDER, 6.25" X 3.25"/BLACK; Bag Type:Phone Holder; Bag Material:Nylon; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:3.25"; External Width - Metric:82.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 06J9502
Product Name Mobile Phone Holder, 6.25 X 3.25/black; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details