Klein Tools, Inc. Torque Wrench 57010

Description
RATCHET HEAD, ADJUSTABLE TYPE 24-1/4 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
Datasheet
Description
RATCHET HEAD, ADJUSTABLE TYPE 24-1/4 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 57010 - Klein Tools, Inc.
Chicago, IL, USA
Torque Wrench
57010
Torque Wrench 57010
RATCHET HEAD, ADJUSTABLE TYPE 24-1/4 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
  • RATCHET HEAD, ADJUSTABLE TYPE
  • 24-1/4 INCH OVERALL LENGTH
  • 50 TO 250 LB-FT TORQUE RATING
  • SQUARE DRIVE TYPE
  • 1/2 INCH DRIVE SIZE
  • HANDLE MATERIAL STAINLESS STEEL
  • APPLICABLE STANDARD ASME
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 57010
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Torque Wrenches - 2434198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details