TORQUE WRENCH, 1/2", 30FT-LB TO 250FT-LB; Torque Range ft-lb:30ft-lb to 250ft-lb; Torque Range N-m:40.7N-m to 340N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:24.25"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9487 |
| Product Name | Torque Wrench, 1/2, 30Ft-Lb To 250Ft-Lb; Torque Range Ft-Lb Klein Tools |