Klein Tools, Inc. Torque Wrench 57000

Description
RATCHET HEAD, ADJUSTABLE TYPE 14-1/8 INCH OVERALL LENGTH 15 TO 75 LB-FT TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
Datasheet
Description
RATCHET HEAD, ADJUSTABLE TYPE 14-1/8 INCH OVERALL LENGTH 15 TO 75 LB-FT TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 57000 - Klein Tools, Inc.
Chicago, IL, USA
Torque Wrench
57000
Torque Wrench 57000
RATCHET HEAD, ADJUSTABLE TYPE 14-1/8 INCH OVERALL LENGTH 15 TO 75 LB-FT TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
  • RATCHET HEAD, ADJUSTABLE TYPE
  • 14-1/8 INCH OVERALL LENGTH
  • 15 TO 75 LB-FT TORQUE RATING
  • SQUARE DRIVE TYPE
  • 3/8 INCH DRIVE SIZE
  • HANDLE MATERIAL STAINLESS STEEL
  • APPLICABLE STANDARD ASME
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 57000
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Torque Wrenches - 8477717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.6299 inch (16 mm)
View Details