The Klein Tools Torque Wrench features a 3/8-inch square drive and has a torque range of 10 to 100 ft-lb (13.6 to 135.6 Nm). It is designed for micro-adjustability,
TORQUE WRENCH, 3/8", 10FT-LB TO 100FT-LB; Torque Range ft-lb:10ft-lb to 100ft-lb; Torque Range N-m:13.6N-m to 135.6N-m; Drive Size - Metric:9.525mm; Drive Size - Imperial:0.375"; Overall Length:14.125"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9486 |
| Product Name | Torque Wrench, 3/8, 10Ft-Lb To 100Ft-Lb; Torque Range Ft-Lb Klein Tools |