The Klein Tools PowerLine,Ñ¢ Series Tool Pouch features a durable construction made from double-layered 1000D washable Cordura® material. It includes nine pockets designed for efficient tool organization, with oversized pockets that have reinforced bottoms for added carrying capacity and puncture resistance. The pouch is lightweight, weighing 14.7 oz (417 g), and is designed to be comfortable in various climates, naturally conforming to the body without a break-in period. It connects to belts with a tunnel design and accommodates a belt width of 2.5 inches (6.4 cm). The overall dimensions of the pouch are 11 inches (27.9 cm) in length, 3 inches (7.6 cm) in width, and 12 inches (30.5 cm) in height.
TOOL POUCH, 9-POCKET, NYLON, 11X3X12"; Product Range:PowerLine Series; Accessory Type:Tool Pouch; For Use With:Tool Belts RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 06J9485 |
| Product Name | Tool Pouch, 9-Pocket, Nylon, 11X3X12; Product Range Klein Tools |
| Container Type | Bag |