Klein Tools, Inc. Box End Wrench 56999

Description
DOUBLE END TYPE STEEL MATERIAL 9 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE STRAIGHT STYLE HEAD TYPE TWIST ROTATING HANDLE MATERIAL PLASTIC GRIP
Description
DOUBLE END TYPE STEEL MATERIAL 9 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE STRAIGHT STYLE HEAD TYPE TWIST ROTATING HANDLE MATERIAL PLASTIC GRIP

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - 56999 - Klein Tools, Inc.
Chicago, IL, USA
Box End Wrench
56999
Box End Wrench 56999
DOUBLE END TYPE STEEL MATERIAL 9 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE STRAIGHT STYLE HEAD TYPE TWIST ROTATING HANDLE MATERIAL PLASTIC GRIP
  • DOUBLE END TYPE
  • STEEL MATERIAL
  • 9 INCH OVERALL LENGTH
  • 1/2 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • STRAIGHT STYLE
  • HEAD TYPE TWIST ROTATING
  • HANDLE MATERIAL PLASTIC GRIP
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 56999
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details