Klein Tools, Inc. Flashlights 56413

Description
"Flashlight Standard Style LED 4, 35, 95, 400, 450, 650, 800, 1000 Lumens 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 4, 35, 95, 400, 450, 650, 800, 1000 Lumens 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - 1742-56413-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
1742-56413-ND
Flashlights 1742-56413-ND
"Flashlight Standard Style LED 4, 35, 95, 400, 450, 650, 800, 1000 Lumens 6.30"" (160.0mm)"

"Flashlight Standard Style LED 4, 35, 95, 400, 450, 650, 800, 1000 Lumens 6.30"" (160.0mm)"

Buy Now Datasheet
Hand Held, 1000Lm, 6Ft, Led; Flashlight Type Klein Tools - 70AJ5151 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held, 1000Lm, 6Ft, Led; Flashlight Type Klein Tools
70AJ5151
Hand Held, 1000Lm, 6Ft, Led; Flashlight Type Klein Tools 70AJ5151
HAND HELD, 1000LM, 6FT, LED; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:1000lm; Power Source:Rechargeable Battery; Flashlight Body Material:Aluminium; Product Range:

HAND HELD, 1000LM, 6FT, LED; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:1000lm; Power Source:Rechargeable Battery; Flashlight Body Material:Aluminium; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 1742-56413-ND 70AJ5151
Product Name Flashlights Hand Held, 1000Lm, 6Ft, Led; Flashlight Type Klein Tools
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2697578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details