Klein Tools, Inc. Flashlights 56411

Description
"Flashlight Standard Style LED 12, 15, 100, 275 Lumens 4.27"" (108.5mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 12, 15, 100, 275 Lumens 4.27"" (108.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - 1742-56411-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
1742-56411-ND
Flashlights 1742-56411-ND
"Flashlight Standard Style LED 12, 15, 100, 275 Lumens 4.27"" (108.5mm)"

"Flashlight Standard Style LED 12, 15, 100, 275 Lumens 4.27"" (108.5mm)"

Buy Now Datasheet
Pocket Light, 275Lm, 10Ft, Led; Flashlight Type Klein Tools - 70AJ5149 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Light, 275Lm, 10Ft, Led; Flashlight Type Klein Tools
70AJ5149
Pocket Light, 275Lm, 10Ft, Led; Flashlight Type Klein Tools 70AJ5149
POCKET LIGHT, 275LM, 10FT, LED; Flashlight Type:Pocket Light; Light Source:LED; Lumen Output:275lm; Power Source:Rechargeable Battery; Flashlight Body Material:Aluminium; Product Range:

POCKET LIGHT, 275LM, 10FT, LED; Flashlight Type:Pocket Light; Light Source:LED; Lumen Output:275lm; Power Source:Rechargeable Battery; Flashlight Body Material:Aluminium; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 1742-56411-ND 70AJ5149
Product Name Flashlights Pocket Light, 275Lm, 10Ft, Led; Flashlight Type Klein Tools
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2043292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x 21700
View Details
Lights > Light Cannon eLED -  - Underwater Kinetics
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline; 8C Alkaline / LR14 or NiCad (upgrade)
Length 7.3 inch (185 mm)
View Details