Klein Tools, Inc. Flashlights 56402

Description
Flashlight Headlight Style LED 125 Lumens AAA (Requires 2)
Request a Quote Datasheet
Description
Flashlight Headlight Style LED 125 Lumens AAA (Requires 2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - 1742-56402-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
1742-56402-ND
Flashlights 1742-56402-ND
Flashlight Headlight Style LED 125 Lumens AAA (Requires 2)

Flashlight Headlight Style LED 125 Lumens AAA (Requires 2)

Buy Now Datasheet
Cap Light, 125L,. 3M, Aaa Batt X 3; Flashlight Type Klein Tools - 54AH4668 - Newark, An Avnet Company
Chicago, IL, United States
Cap Light, 125L,. 3M, Aaa Batt X 3; Flashlight Type Klein Tools
54AH4668
Cap Light, 125L,. 3M, Aaa Batt X 3; Flashlight Type Klein Tools 54AH4668
CAP LIGHT, 125L,. 3M, AAA BATT X 3; Flashlight Type:Cap Light; Light Source:LED; Lumen Output:125lm; Power Source:AAA Batteries x 2; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene), Steel; Product Range:

CAP LIGHT, 125L,. 3M, AAA BATT X 3; Flashlight Type:Cap Light; Light Source:LED; Lumen Output:125lm; Power Source:AAA Batteries x 2; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene), Steel; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 1742-56402-ND 54AH4668
Product Name Flashlights Cap Light, 125L,. 3M, Aaa Batt X 3; Flashlight Type Klein Tools
Flashlight Type LED Flashlight; Headlight LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 360000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
Features Waterproof
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details