Klein Tools, Inc. Rechargeable Focus Flashlight W/ Laser; Flashlight Type Klein Tools 56040

Description
RECHARGEABLE FOCUS FLASHLIGHT W/ LASER; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:350lm; Power Source:Lithium Ion Battery; Flashlight Body Material:Aluminium; Product Range:
Datasheet
Description
RECHARGEABLE FOCUS FLASHLIGHT W/ LASER; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:350lm; Power Source:Lithium Ion Battery; Flashlight Body Material:Aluminium; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Focus Flashlight W/ Laser; Flashlight Type Klein Tools - 54AH5124 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Focus Flashlight W/ Laser; Flashlight Type Klein Tools
54AH5124
Rechargeable Focus Flashlight W/ Laser; Flashlight Type Klein Tools 54AH5124
RECHARGEABLE FOCUS FLASHLIGHT W/ LASER; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:350lm; Power Source:Lithium Ion Battery; Flashlight Body Material:Aluminium; Product Range:

RECHARGEABLE FOCUS FLASHLIGHT W/ LASER; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:350lm; Power Source:Lithium Ion Battery; Flashlight Body Material:Aluminium; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 54AH5124
Product Name Rechargeable Focus Flashlight W/ Laser; Flashlight Type Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Speciality Size Batteries - 1835721 - RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes A
Specialty Cells A
Capacity 3.4 ampere-hr
View Details