Klein Tools, Inc. Tool Bag, Ballistic Weave, 17.5X10X16; Bag Type Klein Tools 55598

Description
TOOL BAG, BALLISTIC WEAVE, 17.5X10X16"; Bag Type:Tool; Bag Material:1680d Ballistic Weave; External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:10"; External Width - Metric:254mm RoHS Compliant: NA
Datasheet
Description
TOOL BAG, BALLISTIC WEAVE, 17.5X10X16"; Bag Type:Tool; Bag Material:1680d Ballistic Weave; External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:10"; External Width - Metric:254mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag, Ballistic Weave, 17.5X10X16; Bag Type Klein Tools - 17AC7988 - Newark, An Avnet Company
Chicago, IL, United States
Tool Bag, Ballistic Weave, 17.5X10X16; Bag Type Klein Tools
17AC7988
Tool Bag, Ballistic Weave, 17.5X10X16; Bag Type Klein Tools 17AC7988
TOOL BAG, BALLISTIC WEAVE, 17.5X10X16"; Bag Type:Tool; Bag Material:1680d Ballistic Weave; External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:10"; External Width - Metric:254mm RoHS Compliant: NA

TOOL BAG, BALLISTIC WEAVE, 17.5X10X16"; Bag Type:Tool; Bag Material:1680d Ballistic Weave; External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:10"; External Width - Metric:254mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 17AC7988
Product Name Tool Bag, Ballistic Weave, 17.5X10X16; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details