Klein Tools, Inc. Camo Phone Holder, 1.5 X 3.75 X 6.75; Bag Type Klein Tools 55564

Description
CAMO PHONE HOLDER, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA
Datasheet
Description
CAMO PHONE HOLDER, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Camo Phone Holder, 1.5 X 3.75 X 6.75; Bag Type Klein Tools - 68Y5787 - Newark, An Avnet Company
Chicago, IL, United States
Camo Phone Holder, 1.5 X 3.75 X 6.75; Bag Type Klein Tools
68Y5787
Camo Phone Holder, 1.5 X 3.75 X 6.75; Bag Type Klein Tools 68Y5787
CAMO PHONE HOLDER, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA

CAMO PHONE HOLDER, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 68Y5787
Product Name Camo Phone Holder, 1.5 X 3.75 X 6.75; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details