Klein Tools, Inc. Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools 55485

Description
TOOL MASTER BACKPACK, 6KG, BLK+ORG/GREY; Bag Type:Tool Backpack; Bag Material:Nylon; External Height - Imperial:19.5"; External Height - Metric:495mm; External Width - Imperial:13.5"; External Width - Metric:342.9mm RoHS Compliant: NA
Datasheet
Description
TOOL MASTER BACKPACK, 6KG, BLK+ORG/GREY; Bag Type:Tool Backpack; Bag Material:Nylon; External Height - Imperial:19.5"; External Height - Metric:495mm; External Width - Imperial:13.5"; External Width - Metric:342.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools - 55AC0826 - Newark, An Avnet Company
Chicago, IL, United States
Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools
55AC0826
Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools 55AC0826
TOOL MASTER BACKPACK, 6KG, BLK+ORG/GREY; Bag Type:Tool Backpack; Bag Material:Nylon; External Height - Imperial:19.5"; External Height - Metric:495mm; External Width - Imperial:13.5"; External Width - Metric:342.9mm RoHS Compliant: NA

TOOL MASTER BACKPACK, 6KG, BLK+ORG/GREY; Bag Type:Tool Backpack; Bag Material:Nylon; External Height - Imperial:19.5"; External Height - Metric:495mm; External Width - Imperial:13.5"; External Width - Metric:342.9mm RoHS Compliant: NA

Supplier's Site Datasheet
Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools - 65AC4359 - Newark, An Avnet Company
Chicago, IL, United States
Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools
65AC4359
Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools 65AC4359
TOOL MASTER BACKPACK, 6KG, BLK+ORG/GREY; Bag Type:Tool Backpack; Bag Material:Ballistic Weave; External Height - Imperial:19.5"; External Height - Metric:495.3mm; External Width - Imperial:13.5"; External Width - Metric:342.9mm; RoHS Compliant: NA

TOOL MASTER BACKPACK, 6KG, BLK+ORG/GREY; Bag Type:Tool Backpack; Bag Material:Ballistic Weave; External Height - Imperial:19.5"; External Height - Metric:495.3mm; External Width - Imperial:13.5"; External Width - Metric:342.9mm; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 55AC0826 65AC4359
Product Name Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools Tool Master Backpack, 6Kg, Blk+Org/grey; Bag Type Klein Tools
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details