Klein Tools, Inc. Tool Backpack, 13.5 X 8.5 X 17.25; Bag Type Klein Tools 55482

Description
TOOL BACKPACK, 13.5" X 8.5" X 17.25"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:17.3"; External Height - Metric:438mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm RoHS Compliant: NA
Datasheet
Description
TOOL BACKPACK, 13.5" X 8.5" X 17.25"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:17.3"; External Height - Metric:438mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Backpack, 13.5 X 8.5 X 17.25; Bag Type Klein Tools - 54AH4655 - Newark, An Avnet Company
Chicago, IL, United States
Tool Backpack, 13.5 X 8.5 X 17.25; Bag Type Klein Tools
54AH4655
Tool Backpack, 13.5 X 8.5 X 17.25; Bag Type Klein Tools 54AH4655
TOOL BACKPACK, 13.5" X 8.5" X 17.25"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:17.3"; External Height - Metric:438mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm RoHS Compliant: NA

TOOL BACKPACK, 13.5" X 8.5" X 17.25"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:17.3"; External Height - Metric:438mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 54AH4655
Product Name Tool Backpack, 13.5 X 8.5 X 17.25; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details