Klein Tools, Inc. Phone Holder, Xxl, 1.5 X 3.86 X 7.13; Bag Type Klein Tools 55474

Description
PHONE HOLDER, XXL, 1.5" X 3.86" X 7.13"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:7.1"; External Height - Metric:181.1mm; External Width - Imperial:3.86"; External Width - Metric:98mm RoHS Compliant: NA
Datasheet
Description
PHONE HOLDER, XXL, 1.5" X 3.86" X 7.13"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:7.1"; External Height - Metric:181.1mm; External Width - Imperial:3.86"; External Width - Metric:98mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Holder, Xxl, 1.5 X 3.86 X 7.13; Bag Type Klein Tools - 82AC9048 - Newark, An Avnet Company
Chicago, IL, United States
Phone Holder, Xxl, 1.5 X 3.86 X 7.13; Bag Type Klein Tools
82AC9048
Phone Holder, Xxl, 1.5 X 3.86 X 7.13; Bag Type Klein Tools 82AC9048
PHONE HOLDER, XXL, 1.5" X 3.86" X 7.13"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:7.1"; External Height - Metric:181.1mm; External Width - Imperial:3.86"; External Width - Metric:98mm RoHS Compliant: NA

PHONE HOLDER, XXL, 1.5" X 3.86" X 7.13"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:7.1"; External Height - Metric:181.1mm; External Width - Imperial:3.86"; External Width - Metric:98mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 82AC9048
Product Name Phone Holder, Xxl, 1.5 X 3.86 X 7.13; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details