Klein Tools, Inc. Rolling Tool Bag, 21.8 X 15.4 X 21.8; Bag Type Klein Tools 55473RTB

Description
ROLLING TOOL BAG, 21.8" X 15.4" X 21.8"; Bag Type:Rolling Tool Bag; Bag Material:1680d Ballistic Weave; External Height - Imperial:22.5"; External Height - Metric:572mm; External Width - Imperial:15.4" RoHS Compliant: NA
Datasheet
Description
ROLLING TOOL BAG, 21.8" X 15.4" X 21.8"; Bag Type:Rolling Tool Bag; Bag Material:1680d Ballistic Weave; External Height - Imperial:22.5"; External Height - Metric:572mm; External Width - Imperial:15.4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling Tool Bag, 21.8 X 15.4 X 21.8; Bag Type Klein Tools - 54AH4654 - Newark, An Avnet Company
Chicago, IL, United States
Rolling Tool Bag, 21.8 X 15.4 X 21.8; Bag Type Klein Tools
54AH4654
Rolling Tool Bag, 21.8 X 15.4 X 21.8; Bag Type Klein Tools 54AH4654
ROLLING TOOL BAG, 21.8" X 15.4" X 21.8"; Bag Type:Rolling Tool Bag; Bag Material:1680d Ballistic Weave; External Height - Imperial:22.5"; External Height - Metric:572mm; External Width - Imperial:15.4" RoHS Compliant: NA

ROLLING TOOL BAG, 21.8" X 15.4" X 21.8"; Bag Type:Rolling Tool Bag; Bag Material:1680d Ballistic Weave; External Height - Imperial:22.5"; External Height - Metric:572mm; External Width - Imperial:15.4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 54AH4654
Product Name Rolling Tool Bag, 21.8 X 15.4 X 21.8; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details