Klein Tools, Inc. Wide Open Tool Bag, Zipper, Blk/org; Bag Type Klein Tools 55469

Description
WIDE OPEN TOOL BAG, ZIPPER, BLK/ORG; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:16.3"; External Height - Metric:413mm; External Width - Imperial:17.8"; External Width - Metric:451mm RoHS Compliant: NA
Datasheet
Description
WIDE OPEN TOOL BAG, ZIPPER, BLK/ORG; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:16.3"; External Height - Metric:413mm; External Width - Imperial:17.8"; External Width - Metric:451mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Open Tool Bag, Zipper, Blk/org; Bag Type Klein Tools - 44AC9309 - Newark, An Avnet Company
Chicago, IL, United States
Wide Open Tool Bag, Zipper, Blk/org; Bag Type Klein Tools
44AC9309
Wide Open Tool Bag, Zipper, Blk/org; Bag Type Klein Tools 44AC9309
WIDE OPEN TOOL BAG, ZIPPER, BLK/ORG; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:16.3"; External Height - Metric:413mm; External Width - Imperial:17.8"; External Width - Metric:451mm RoHS Compliant: NA

WIDE OPEN TOOL BAG, ZIPPER, BLK/ORG; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:16.3"; External Height - Metric:413mm; External Width - Imperial:17.8"; External Width - Metric:451mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 44AC9309
Product Name Wide Open Tool Bag, Zipper, Blk/org; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details