Klein Tools, Inc. Phone Holder, Xl, 1.5 X 3.75 X 6.75; Bag Type Klein Tools 55468

Description
PHONE HOLDER, XL, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA
Datasheet
Description
PHONE HOLDER, XL, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Holder, Xl, 1.5 X 3.75 X 6.75; Bag Type Klein Tools - 17AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Phone Holder, Xl, 1.5 X 3.75 X 6.75; Bag Type Klein Tools
17AC7985
Phone Holder, Xl, 1.5 X 3.75 X 6.75; Bag Type Klein Tools 17AC7985
PHONE HOLDER, XL, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA

PHONE HOLDER, XL, 1.5" X 3.75" X 6.75"; Bag Type:Phone Holder; Bag Material:1680d Ballistic Weave; External Height - Imperial:6.8"; External Height - Metric:171.5mm; External Width - Imperial:3.75"; External Width - Metric:95.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 17AC7985
Product Name Phone Holder, Xl, 1.5 X 3.75 X 6.75; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details