Klein Tools, Inc. Phone Holder, Small, Black; Bag Type Klein Tools 55460

Description
PHONE HOLDER, SMALL, BLACK; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:5.8"; External Height - Metric:146.1mm; External Width - Imperial:3"; External Width - Metric:76mm; External Depth - Imperial:1.5" RoHS Compliant: NA
Datasheet
Description
PHONE HOLDER, SMALL, BLACK; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:5.8"; External Height - Metric:146.1mm; External Width - Imperial:3"; External Width - Metric:76mm; External Depth - Imperial:1.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Holder, Small, Black; Bag Type Klein Tools - 18X9625 - Newark, An Avnet Company
Chicago, IL, United States
Phone Holder, Small, Black; Bag Type Klein Tools
18X9625
Phone Holder, Small, Black; Bag Type Klein Tools 18X9625
PHONE HOLDER, SMALL, BLACK; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:5.8"; External Height - Metric:146.1mm; External Width - Imperial:3"; External Width - Metric:76mm; External Depth - Imperial:1.5" RoHS Compliant: NA

PHONE HOLDER, SMALL, BLACK; Bag Type:Tool; Bag Material:Ballistic Weave; External Height - Imperial:5.8"; External Height - Metric:146.1mm; External Width - Imperial:3"; External Width - Metric:76mm; External Depth - Imperial:1.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 18X9625
Product Name Phone Holder, Small, Black; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Plastic Sliding Lid Tackle Boxes - 1.86X1.48X.39 (47.15 x 37.5 x 10.0 MM) 2 CELL INSERT BOX - IB02/A2 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.6220 inch (15.8 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details