Klein Tools, Inc. Rolling Tool Bag, 19 X 14 X 12.5; Bag Type Klein Tools 55452RTB

Description
ROLLING TOOL BAG, 19" X 14" X 12.5"; Bag Type:Rolling Tool Bag; Bag Material:600D Ballistic Weave; External Height - Imperial:14"; External Height - Metric:355.6mm; External Width - Imperial:12.5"; External Width - Metric:317.5mm RoHS Compliant: NA
Datasheet
Description
ROLLING TOOL BAG, 19" X 14" X 12.5"; Bag Type:Rolling Tool Bag; Bag Material:600D Ballistic Weave; External Height - Imperial:14"; External Height - Metric:355.6mm; External Width - Imperial:12.5"; External Width - Metric:317.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling Tool Bag, 19 X 14 X 12.5; Bag Type Klein Tools - 87W8330 - Newark, An Avnet Company
Chicago, IL, United States
Rolling Tool Bag, 19 X 14 X 12.5; Bag Type Klein Tools
87W8330
Rolling Tool Bag, 19 X 14 X 12.5; Bag Type Klein Tools 87W8330
ROLLING TOOL BAG, 19" X 14" X 12.5"; Bag Type:Rolling Tool Bag; Bag Material:600D Ballistic Weave; External Height - Imperial:14"; External Height - Metric:355.6mm; External Width - Imperial:12.5"; External Width - Metric:317.5mm RoHS Compliant: NA

ROLLING TOOL BAG, 19" X 14" X 12.5"; Bag Type:Rolling Tool Bag; Bag Material:600D Ballistic Weave; External Height - Imperial:14"; External Height - Metric:355.6mm; External Width - Imperial:12.5"; External Width - Metric:317.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87W8330
Product Name Rolling Tool Bag, 19 X 14 X 12.5; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details