Klein Tools, Inc. Tote With Cover, 17Inch, 17 Pocket; Bag Type Klein Tools 55432

Description
TOTE WITH COVER, 17INCH, 17 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:10.3"; External Width - Metric:260mm; External Depth - Imperial:19.75" RoHS Compliant: NA
Datasheet
Description
TOTE WITH COVER, 17INCH, 17 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:10.3"; External Width - Metric:260mm; External Depth - Imperial:19.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tote With Cover, 17Inch, 17 Pocket; Bag Type Klein Tools - 84X8421 - Newark, An Avnet Company
Chicago, IL, United States
Tote With Cover, 17Inch, 17 Pocket; Bag Type Klein Tools
84X8421
Tote With Cover, 17Inch, 17 Pocket; Bag Type Klein Tools 84X8421
TOTE WITH COVER, 17INCH, 17 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:10.3"; External Width - Metric:260mm; External Depth - Imperial:19.75" RoHS Compliant: NA

TOTE WITH COVER, 17INCH, 17 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:10.3"; External Width - Metric:260mm; External Depth - Imperial:19.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 84X8421
Product Name Tote With Cover, 17Inch, 17 Pocket; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details