Klein Tools, Inc. Backpack, Ballistic Weave, 14.5X7.25X20; Bag Type Klein Tools 55421BP14CAMO

Description
BACKPACK, BALLISTIC WEAVE, 14.5X7.25X20"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm RoHS Compliant: NA
Datasheet
Description
BACKPACK, BALLISTIC WEAVE, 14.5X7.25X20"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backpack, Ballistic Weave, 14.5X7.25X20; Bag Type Klein Tools - 68Y5782 - Newark, An Avnet Company
Chicago, IL, United States
Backpack, Ballistic Weave, 14.5X7.25X20; Bag Type Klein Tools
68Y5782
Backpack, Ballistic Weave, 14.5X7.25X20; Bag Type Klein Tools 68Y5782
BACKPACK, BALLISTIC WEAVE, 14.5X7.25X20"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm RoHS Compliant: NA

BACKPACK, BALLISTIC WEAVE, 14.5X7.25X20"; Bag Type:Tool Backpack; Bag Material:1680d Ballistic Weave; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 68Y5782
Product Name Backpack, Ballistic Weave, 14.5X7.25X20; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details