Klein Tools, Inc. Bag Type Klein Tools 55421BP-14

Description
Bag Type:Tool; Bag Material:ABS, Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm; External Depth - Imperial:14.5"; External Depth - Metric:368.3mmRoHS Compliant: NA
Datasheet
Description
Bag Type:Tool; Bag Material:ABS, Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm; External Depth - Imperial:14.5"; External Depth - Metric:368.3mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Klein Tools - 04X4061 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Klein Tools
04X4061
Bag Type Klein Tools 04X4061
Bag Type:Tool; Bag Material:ABS, Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm; External Depth - Imperial:14.5"; External Depth - Metric:368.3mmRoHS Compliant: NA

Bag Type:Tool; Bag Material:ABS, Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:7.3"; External Width - Metric:184.2mm; External Depth - Imperial:14.5"; External Depth - Metric:368.3mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 04X4061
Product Name Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details