Klein Tools, Inc. Bag Type Klein Tools 55419SP-14

Description
Bag Type:Shoulder Pouch; Bag Material:-; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:5"; External Width - Metric:127mm; External Depth - Imperial:8"; External Depth - Metric:203.2mm RoHS Compliant: NA
Datasheet
Description
Bag Type:Shoulder Pouch; Bag Material:-; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:5"; External Width - Metric:127mm; External Depth - Imperial:8"; External Depth - Metric:203.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Klein Tools - 04X4060 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Klein Tools
04X4060
Bag Type Klein Tools 04X4060
Bag Type:Shoulder Pouch; Bag Material:-; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:5"; External Width - Metric:127mm; External Depth - Imperial:8"; External Depth - Metric:203.2mm RoHS Compliant: NA

Bag Type:Shoulder Pouch; Bag Material:-; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:5"; External Width - Metric:127mm; External Depth - Imperial:8"; External Depth - Metric:203.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 04X4060
Product Name Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Anti Static Packaging - 173891 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details