Klein Tools, Inc. Tote, 8Inch, 20 Pocket; Bag Type Klein Tools 554158-14

Description
TOTE, 8INCH, 20 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:8.8"; External Width - Metric:222mm; External Depth - Imperial:8.75"; Product Range:- RoHS Compliant: NA
Datasheet
Description
TOTE, 8INCH, 20 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:8.8"; External Width - Metric:222mm; External Depth - Imperial:8.75"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tote, 8Inch, 20 Pocket; Bag Type Klein Tools - 84X8414 - Newark, An Avnet Company
Chicago, IL, United States
Tote, 8Inch, 20 Pocket; Bag Type Klein Tools
84X8414
Tote, 8Inch, 20 Pocket; Bag Type Klein Tools 84X8414
TOTE, 8INCH, 20 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:8.8"; External Width - Metric:222mm; External Depth - Imperial:8.75"; Product Range:- RoHS Compliant: NA

TOTE, 8INCH, 20 POCKET; Bag Type:Tool; Bag Material:-; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:8.8"; External Width - Metric:222mm; External Depth - Imperial:8.75"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 84X8414
Product Name Tote, 8Inch, 20 Pocket; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details