The Klein Tools Large Canvas Zipper Bags are designed for the storage of large hand tools and materials. This product includes three bags in assorted colors: red, yellow, and blue, allowing for organization by specific job tasks. Each bag features a wide-bottom design measuring 3.5 inches for stability when standing and easy access when open. Constructed from durable No. 8 canvas, the bags are equipped with heavy-duty brass zippers and grommets for enhanced longevity. The total cubic area of the bags is 0.16 cubic feet (4.5 liters), and the overall dimensions are 18 inches in length, 8 inches in height, and 3.5 inches in width. The weight of each bag is approximately 7 ounces (198 grams). This set is suitable for engineers looking for reliable storage solutions for tools and materials.
ZIPPER BAG, 3PC, L, CANVAS, 18X3.5X8"; Carrying Case Material:Canvas; External Height:8"; External Width:3.5"; External Depth:18"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH4650 |
| Product Name | Zipper Bag, 3Pc, L, Canvas, 18X3.5X8; Carrying Case Material Klein Tools |