SCISSOR, UTILITY SHEAR, 1.75", 6.375"; Scissor Type:Utility; Blade Length - Metric:44.45mm; Overall Length - Metric:162mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:6.375"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44AC9307 |
| Product Name | Scissor, Utility Shear, 1.75, 6.375; Scissor Type Klein Tools |