Klein Tools, Inc. Storage Bag, 0.85Lbs, Canvas; Bag Type Klein Tools 5416

Description
STORAGE BAG, 0.85LBS, CANVAS; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:5" RoHS Compliant: NA
Datasheet
Description
STORAGE BAG, 0.85LBS, CANVAS; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bag, 0.85Lbs, Canvas; Bag Type Klein Tools - 06J9442 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bag, 0.85Lbs, Canvas; Bag Type Klein Tools
06J9442
Storage Bag, 0.85Lbs, Canvas; Bag Type Klein Tools 06J9442
STORAGE BAG, 0.85LBS, CANVAS; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:5" RoHS Compliant: NA

STORAGE BAG, 0.85LBS, CANVAS; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 06J9442
Product Name Storage Bag, 0.85Lbs, Canvas; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details